Whirlpool logo

Whirlpool AWOC 7102 washing machine Front-load 7 kg 1000 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
146336
Info modified on:
27 May 2024, 12:03:35
Short summary description Whirlpool AWOC 7102 washing machine Front-load 7 kg 1000 RPM White:

Whirlpool AWOC 7102, Front-load, 7 kg, C, 74 dB, 1000 RPM, 171 kWh

Long summary description Whirlpool AWOC 7102 washing machine Front-load 7 kg 1000 RPM White:

Whirlpool AWOC 7102. Loading type: Front-load. Drum capacity: 7 kg, Spin-drying class: C, Noise level (spin): 74 dB. Washing class: A. Noise level (wash): 59 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 171 kWh, Annual water consumption washing: 9900 L. Product colour: White. Width: 595 mm, Depth: 520 mm, Height: 845 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.