Whirlpool logo

Whirlpool AKP 237/IX/05 53 L 2500 W Stainless steel

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119865
Info modified on:
29 Nov 2024, 15:42:33
Short summary description Whirlpool AKP 237/IX/05 53 L 2500 W Stainless steel:

Whirlpool AKP 237/IX/05, Electric, 53 L, 2500 W, 53 L, 2500 W, 250 °C

Long summary description Whirlpool AKP 237/IX/05 53 L 2500 W Stainless steel:

Whirlpool AKP 237/IX/05. Oven type: Electric, Total oven(s) interior capacity: 53 L, Total oven power: 2500 W. Product colour: Stainless steel, Control type: Buttons, Rotary, Control position: Front. Clock type: Electronic, Timer type: Digital. Energy consumption (conventional): 0.99 kWh, Energy consumption (forced convection): 1.18 kWh, Connected load: 2500 W. Width: 595 mm, Depth: 564 mm, Height: 595 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.