Whirlpool logo

Whirlpool AKF 6422/IXL Stainless steel Built-in Gas 4 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44789
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Whirlpool AKF 6422/IXL Stainless steel Built-in Gas 4 zone(s):

Whirlpool AKF 6422/IXL, Stainless steel, Built-in, Gas, Stainless steel, 4 zone(s), 4 zone(s)

Long summary description Whirlpool AKF 6422/IXL Stainless steel Built-in Gas 4 zone(s):

Whirlpool AKF 6422/IXL. Product colour: Stainless steel, Appliance placement: Built-in, Hob type: Gas. Control type: Rotary, Control position: Top front. Connected load (gas): 8000 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 590 mm, Depth: 510 mm, Height: 41 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.