Whirlpool logo

Whirlpool ADP 2300 A+ WH dishwasher Freestanding 12 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106389
Info modified on:
27 May 2024, 11:54:56
Short summary description Whirlpool ADP 2300 A+ WH dishwasher Freestanding 12 place settings:

Whirlpool ADP 2300 A+ WH, Freestanding, White, White, Buttons, 12 place settings, 51 dB

Long summary description Whirlpool ADP 2300 A+ WH dishwasher Freestanding 12 place settings:

Whirlpool ADP 2300 A+ WH. Appliance placement: Freestanding, Door colour: White, Color of control panel: White. Number of place settings: 12 place settings, Noise level: 51 dB, Dishwashing programs: Eco, Intensive, Pre-wash, Quick. Water consumption per cycle: 15 L, Energy efficiency class (old): A+, Energy consumption per cycle: 1.02 kWh. Width: 597 mm, Depth: 590 mm, Height: 850 mm. Package weight: 52.2 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.