Whirlpool logo

Whirlpool ADN 230/WP fridge Freestanding 320 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139646
Info modified on:
09 Apr 2025, 12:07:37
Short summary description Whirlpool ADN 230/WP fridge Freestanding 320 L White:

Whirlpool ADN 230/WP, 320 L, 43 dB, White

Long summary description Whirlpool ADN 230/WP fridge Freestanding 320 L White:

Whirlpool ADN 230/WP. Fridge net capacity: 320 L, Noise level: 43 dB. Lamp type: LED. Weight: 67 kg. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.