Whirlpool ADN 221/2, 455 L, 43 dB, Stainless steel
Whirlpool ADN 221/2. Fridge net capacity: 455 L, Noise level: 43 dB. Fridge number of shelves: 5, Door hinge: Right. Weight: 90 kg. Product colour: Stainless steel