Whirlpool ACMT 6332/IX, Freestanding cooker, Black, Stainless steel, Buttons, Rotary, Front, Gas, 4 zone(s)
Whirlpool ACMT 6332/IX. Product type: Freestanding cooker, Product colour: Black, Stainless steel, Control type: Buttons, Rotary. Hob type: Gas, Number of cooking zones: 4 zone(s), Number of gas cooking zones: 4 zone(s). Oven size: Medium, Oven power source: Electric, Oven net capacity: 59 L. Energy consumption (conventional): 0.99 kWh, Energy consumption (forced convection): 0.85 kWh. Width: 600 mm, Depth: 600 mm, Height: 850 mm