Whirlpool logo

Whirlpool ACM 806/LX hob Black Built-in Zone induction hob 4 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68649
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Whirlpool ACM 806/LX hob Black Built-in Zone induction hob 4 zone(s):

Whirlpool ACM 806/LX, Black, Built-in, Zone induction hob, 4 zone(s), 4 zone(s), Simmer

Long summary description Whirlpool ACM 806/LX hob Black Built-in Zone induction hob 4 zone(s):

Whirlpool ACM 806/LX. Product colour: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Simmer cooking zone: 1800 W, Large cooking zone: 3200 W. Control type: Touch, Control position: Top front. Connected load (electric): 7200 W, Power: 7200 W, AC input voltage: 230 V. Width: 580 mm, Depth: 510 mm, Height: 52 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.