Whirlpool logo

Whirlpool 8MWTW1922EN washing machine Top-load 19 kg 700 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129780
Info modified on:
14 Mar 2024, 19:37:49
Short summary description Whirlpool 8MWTW1922EN washing machine Top-load 19 kg 700 RPM White:

Whirlpool 8MWTW1922EN, Top-load, 19 kg, 700 RPM, White

Long summary description Whirlpool 8MWTW1922EN washing machine Top-load 19 kg 700 RPM White:

Whirlpool 8MWTW1922EN. Loading type: Top-load. Drum capacity: 19 kg, Maximum spin speed: 700 RPM. Product colour: White. Width: 670 mm, Depth: 670 mm, Height: 1110 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.