Whirlpool logo

Whirlpool AKR 558/3 IX Wall-mounted Stainless steel 428 m³/h

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50965
Info modified on:
02 Jun 2025, 06:42:39
Short summary description Whirlpool AKR 558/3 IX Wall-mounted Stainless steel 428 m³/h:

Whirlpool AKR 558/3 IX, 428 m³/h, Ducted/Recirculating, E, D, C, 65 dB

Long summary description Whirlpool AKR 558/3 IX Wall-mounted Stainless steel 428 m³/h:

Whirlpool AKR 558/3 IX. Maximum extraction power: 428 m³/h, Type of extraction: Ducted/Recirculating, Fluid dynamic efficiency class: E. Type: Wall-mounted, Product colour: Stainless steel, Control type: Buttons. Grease filter type: Aluminium. Bulb power: 3 W, Number of bulbs: 2 bulb(s), Bulb type: LED. Annual energy consumption: 66.3 kWh, Connected load: 146 W, Motor power: 140 W

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.