Whirlpool ADG 402, Fully built-in, Slimline (45 cm), Silver, Buttons, LCD, 1.3 m
Whirlpool ADG 402. Appliance placement: Fully built-in, Product size: Slimline (45 cm), Color of control panel: Silver. Number of place settings: 10 place settings, Noise level: 45 dB, Cycle time: 180 min. Water consumption per cycle: 9 L, Energy consumption per cycle: 0.74 kWh, Power consumption (off): 0.5 W. Width: 448 mm, Depth: 555 mm, Height: 820 mm. Package width: 500 mm, Package depth: 675 mm, Package height: 910 mm