Vorago Stela 101, AMD C, 1 GHz, 35.6 cm (14"), 1366 x 768 pixels, 2 GB, 320 GB
Vorago Stela 101. Product type: Laptop, Form factor: Clamshell. Processor family: AMD C, Processor: C-60, Processor frequency: 1 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon HD 6290. Operating system installed: Windows 7 Starter. Product colour: Black, Silver