Bosch logo

Bosch Serie 6 BGB6X300 vacuum 4 L Cylinder vacuum Dry 600 W Dust bag

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78448
Info modified on:
30 May 2023, 12:07:43
Short summary description Bosch Serie 6 BGB6X300 vacuum 4 L Cylinder vacuum Dry 600 W Dust bag:

Bosch Serie 6 BGB6X300, 600 W, Cylinder vacuum, Dry, Dust bag, 4 L, HEPA

Long summary description Bosch Serie 6 BGB6X300 vacuum 4 L Cylinder vacuum Dry 600 W Dust bag:

Bosch Serie 6 BGB6X300. Maximum input power: 600 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 4 L. Vacuum cleaner air filtering: HEPA, Dirt separating method: Filtering, Noise level: 75 dB. Product colour: Blue

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.