Samsung logo

Samsung 120Gb SATA 1.0 150Mbps 7200rpm 8Mb internal hard drive

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52593
Info modified on:
04 Apr 2019, 04:50:27
Long product name Samsung 120Gb SATA 1.0 150Mbps 7200rpm 8Mb internal hard drive:

120Gb SATA 1.0 150Mbps 7200rpm 8Mb

Samsung 120Gb SATA 1.0 150Mbps 7200rpm 8Mb internal hard drive:

The parallel interface, Ultra ATA, in most of today's desktop storage systems is now facing its limit. The Parallel ATA interface has been in use as the standard legacy storage device for individual users for over 17 years. Samsung has adopted the new interface, Serial ATA, and will continue to launch products with SATA interface for years to come.

Formatted Capacity = 120GB
Serial ATA Interface
Fluid Dynamic Bearing Spindle Motor Technology
High Speed Dual Digital Signal
Processor (DSP) Based Architecture
ATA S.M.A.R.T. Compliant
ATA Security Mode Feature Set
ATA Host Protected Area Feature Set
ATA Automatic Acoustic Management Feature Set
ATA 48-bit Address Feature Set
ATA Device Configuration Overlay Feature Set
Multi-Burst On-The-Fly Error Correction
NoiseGuard™
SilentSeek™
Hot-Plug & Hot-Swap capable

Short summary description Samsung 120Gb SATA 1.0 150Mbps 7200rpm 8Mb internal hard drive:

Samsung 120Gb SATA 1.0 150Mbps 7200rpm 8Mb, 120 GB, 7200 RPM, 8 MB, SATA

Long summary description Samsung 120Gb SATA 1.0 150Mbps 7200rpm 8Mb internal hard drive:

Samsung 120Gb SATA 1.0 150Mbps 7200rpm 8Mb. Hard drive capacity: 120 GB, Hard drive rotational speed: 7200 RPM, Storage drive buffer size: 8 MB, Interface: SATA

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.