HP logo

HP 14-r015tx Intel® Core™ i5 i5-4210U Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 820M Windows 8.1 Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9774
Info modified on:
23 Jan 2025, 18:11:53
End of life date:
31 Jan 2015
Short summary description HP 14-r015tx Intel® Core™ i5 i5-4210U Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 820M Windows 8.1 Silver:

HP 14-r015tx, Intel® Core™ i5, 1.7 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP 14-r015tx Intel® Core™ i5 i5-4210U Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 820M Windows 8.1 Silver:

HP 14-r015tx. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-4210U, Processor frequency: 1.7 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.