Philips logo

Philips Walita Avance Collection RI9240/90 multi cooker 3 L 2100 W Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78410
Info modified on:
12 Apr 2024, 16:52:19
Short summary description Philips Walita Avance Collection RI9240/90 multi cooker 3 L 2100 W Black:

Philips Walita Avance Collection RI9240/90, 3 L, 2100 W, Black, Plastic, 1 h, 220 V

Long summary description Philips Walita Avance Collection RI9240/90 multi cooker 3 L 2100 W Black:

Philips Walita Avance Collection RI9240/90. Capacity: 3 L, Power: 2100 W, Product colour: Black. AC input voltage: 220 V, AC input frequency: 50 - 60 Hz. Width: 315 mm, Depth: 423 mm, Height: 302 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.