HP logo

HP EliteBook 2540p Intel® Core™ i7 i7-620M 30.7 cm (12.1") 2 GB DDR3-SDRAM 250 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Silver

Brand:
Product family:
Product series:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115704
Info modified on:
22 Jan 2025, 05:41:29
Warranty:
1 year carry-in, pick-up and return in some countries (upgrades available, sold separately), 1 yearon primary battery
Long product name HP EliteBook 2540p Intel® Core™ i7 i7-620M 30.7 cm (12.1") 2 GB DDR3-SDRAM 250 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Silver:

Intel Core i7-620M (2.66GHz, 4MB L3), 12.1" LED WXGA (1280 X 800), 2GB DDR3 SDRAM, 250GB SATA II 7200 rpm, Intel HD Graphics, 802.11 b/g/n, Bluetooth 2.1, 2MP webcam, Windows 7 Professional 32

HP EliteBook 2540p Intel® Core™ i7 i7-620M 30.7 cm (12.1") 2 GB DDR3-SDRAM 250 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Silver:

Stay connected and productive on the go—without getting weighed down. Starting at just 1.5 kg, the durable HP EliteBook 2540p is HP’s smallest and lightest EliteBook, designed for maximum portability and uncompromised performance.

Features

- Featuring genuine Windows for a familiar and intuitive environment
- A compact, lightweight industrial design with a 30,7 cm (12.1") diagonal LED display. The notebook features a brushed aluminum display enclosure with a platinum-colored finish. Starting at only 1.5 kg, this notebook won’t weigh you down.
- Flexible performance options. A standard voltage processor enables maximum performance, while the low voltage provides flexibility of adding an optical drive or a secondary hard drive.
- Easy access to the internet with extensive wireless connectivity options— the notebook includes an integrated HP Mobile Broadband (customer upgradeable), Wi-Fi CERTIFIED™ WLAN and Bluetooth®.
- Meets tough military standards (MIL-STD 810G) for vibration, dust, humidity, altitude and extreme temperatures.
- Travel confidently with the magnesium-alloy casing, hardened-steel pin axels and scratch-resistant HP DuraFinish.
- Centrally manage security policy with the latest HP ProtectTools mobile PC security infrastructure solution. The HP EliteBook 2540p also includes optional vPro out of band management.
- HP is committed to protecting the environment. The HP EliteBook 2540p is made with a minimum of 12% recycled plastic.

Short summary description HP EliteBook 2540p Intel® Core™ i7 i7-620M 30.7 cm (12.1") 2 GB DDR3-SDRAM 250 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Silver:

HP EliteBook 2540p, Intel® Core™ i7, 2.66 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 2 GB, 250 GB

Long summary description HP EliteBook 2540p Intel® Core™ i7 i7-620M 30.7 cm (12.1") 2 GB DDR3-SDRAM 250 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Silver:

HP EliteBook 2540p. Processor family: Intel® Core™ i7, Processor: i7-620M, Processor frequency: 2.66 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product colour: Silver. Weight: 1.5 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.