location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo L24m-4A LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L24m-4A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
67BDUAC6UK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198153419920 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11467
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Oct 2024 09:24:56
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (2.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo L24m-4A LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Grey
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 60.5cm (23.8") Full HD 1920 x 1080 W-LED IPS
  • - 6ms, 16:9, 250cd/m², 1500:1
  • - USB, HDMI
Long product name Lenovo L24m-4A LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Grey :
The short editorial description of Lenovo L24m-4A LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Grey

60.5cm (23.8") Full HD 1920 x 1080 W-LED IPS, 16:9, 250cd/m², 16.7M, 6ms, 178°/178°, 1500:1
More>>>
Short summary description Lenovo L24m-4A LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Grey:
This short summary of the Lenovo L24m-4A LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo L24m-4A, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 6 ms, Grey

Long summary description Lenovo L24m-4A LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Grey:
This is an auto-generated long summary of Lenovo L24m-4A LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Grey based on the first three specs of the first five spec groups.

Lenovo L24m-4A. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speakers. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Grey

Display
Display diagonal *
60.5 cm (23.8")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
LED backlight
Yes
Backlight type
W-LED
Touch screen *
No
Display brightness (typical)
250 cd/m²
Response time *
6 ms
Response time (MPRT)
1 ms
Anti-glare screen
Yes
Screen shape *
Flat
Contrast ratio (typical) *
1500:1
Contrast ratio (dynamic)
3000000:1
Maximum refresh rate *
100 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.7 million colours
Pixel pitch
0.2745 x 0.2745 mm
Pixel density
93 ppi
Viewable size, horizontal
52.7 cm
Viewable size, vertical
29.6 cm
Color depth
8 bit
Colour gamut standard
sRGB
Color gamut
99%
sRGB coverage (typical)
99%
Performance
Low Blue Light technology
Yes
Multimedia
Number of speakers
2
RMS rated power
6 W
Built-in speakers *
Yes
Built-in camera *
No
Design
Market positioning *
Office
Product colour *
Grey
Color name
Cloud Grey
Detachable stand
Yes
Feet colour
Grey
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-C
Number of upstream ports
1
Number of USB Type-C upstream ports quantity
1
USB Type-A downstream ports quantity
4
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
Ports & interfaces
USB Power Delivery up to
75 W
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
Audio output
Yes
Ergonomics
VESA mounting *
Yes
VESA mounting interfaces
100 x 100 mm
Cable management
Yes
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
15 cm
Pivot
Yes
Pivot angle
-90 - 90°
Swivelling
Yes
Swivel angle range
-360 - 360°
Tilt adjustment
Yes
Tilt angle
-5 - 22°
Energy Management
Power consumption *
14 W
Power consumption (max)
130 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Power supply type
Internal
Weight & Dimensions
Width (with stand)
539.4 mm
Depth (with stand)
196.2 mm
Height (with stand)
530.6 mm
Weight (with stand)
5.12 kg
Width (without stand)
539.4 mm
Depth (without stand)
41 mm
Height (without stand)
315.2 mm
Weight (without stand)
3.42 kg
Bezel width (side)
2 mm
Bezel width (top)
2 mm
Bezel width (bottom)
1.04 cm
Packaging Data
Package width
592 mm
Package depth
141 mm
Package height
420 mm
Package weight
7.23 kg
Packaging Content
Stand included
Yes
Cables included
AC, USB Type-C
Quick start guide
Yes
Power cable length
1.8 m
Other features
Certification
RoHS, EU Energy Efficiency Level (Level-D), EPEAT™ Gold, ENERGY STAR® Certified Eyesafe® Display 2.0, TÜV Low Blue Light (Hardware solution), TÜV Low Blue Light, TÜV Rheinland® Eye Comfort
Country Distributor
United Kingdom 1 distributor(s)