Lenovo logo

Lenovo IdeaPad Slim 3 15ABR8 AMD Ryzen™ 5 7430U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5941
Info modified on:
15 Oct 2024, 15:29:32
Bullet Points Lenovo IdeaPad Slim 3 15ABR8 AMD Ryzen™ 5 7430U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Grey:
  • - AMD Ryzen 5 7430U (6C/12T, 2.3/4.3GHz, 3MB L2/16MB L3)
  • - 15.6" FHD (1920x1080) IPS 300nits
  • - 8GB DDR4-3200
  • - 512GB SSD M.2 2242 PCIe 4.0x4 NVMe
  • - AMD Radeon Graphics
  • - No OS
Warranty:
1-year, Courier or Carry-in
Long product name Lenovo IdeaPad Slim 3 15ABR8 AMD Ryzen™ 5 7430U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Grey:

AMD Ryzen 5 7430U (6C/12T, 2.3/4.3GHz, 3MB L2/16MB L3), 8GB DDR4-3200, 512GB SSD M.2 2242 PCIe 4.0x4 NVMe, 15.6" FHD (1920x1080) IPS 300nits , AMD Radeon Graphics, Wi-Fi 6 802.11ax 2x2 + BT5.2, HD 720p with Privacy Shutter, No OS

Lenovo IdeaPad Slim 3 15ABR8 AMD Ryzen™ 5 7430U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Grey:

Smarter mobility
- Harness agile performance from AMD Ryzen™ 7000 Series Mobile Processors
- Experience rich media on a sharp 15.6″ display and Dolby Audio™
- Versatile ports that let you connect all your favorite peripherals
- Lenovo AI Engine learns your computing habits and makes your laptop run smoother
- An environmentally responsible device with EPEAT® Silver certification and built from post-consumer recycled contents

Short summary description Lenovo IdeaPad Slim 3 15ABR8 AMD Ryzen™ 5 7430U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Grey:

Lenovo IdeaPad Slim 3 15ABR8, AMD Ryzen™ 5, 2.3 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description Lenovo IdeaPad Slim 3 15ABR8 AMD Ryzen™ 5 7430U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Grey:

Lenovo IdeaPad Slim 3 15ABR8. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor: 7430U, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon. Product colour: Grey. Weight: 1.62 kg

Reasons to buy
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.