Trust logo

Trust GXT 712 Resto Pro Universal gaming chair Black, Yellow

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
180492
Info modified on:
09 Feb 2024, 17:58:03
Short summary description Trust GXT 712 Resto Pro Universal gaming chair Black, Yellow:

Trust GXT 712 Resto Pro, Universal gaming chair, 150 kg, Universal, 150 cm, 200 cm, Black/Yellow

Long summary description Trust GXT 712 Resto Pro Universal gaming chair Black, Yellow:

Trust GXT 712 Resto Pro. Product type: Universal gaming chair, Maximum user weight: 150 kg, Gaming platforms supported: Universal. Width: 750 mm, Depth: 690 mm, Height (max): 13.6 m

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.