Trust Wireless Laser Presenter, USB, 10 m, Silver
Trust Wireless Laser Presenter. Wireless receiver interface: USB, Frequency band: 2.4 GHz, Wireless router range: 10 m. Product colour: Silver. Compatible operating systems: Win Vista, XP, 7. Weight: 22 g. Package weight: 95 g