Tristar logo

Tristar KB-7540 cool box 40 L Electric Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116027
Info modified on:
07 Apr 2025, 13:20:29
Short summary description Tristar KB-7540 cool box 40 L Electric Grey:

Tristar KB-7540, Grey, 40 L, 18 - 65 °C, D, 18 °C, Electric

Long summary description Tristar KB-7540 cool box 40 L Electric Grey:

Tristar KB-7540. Product colour: Grey. Capacity: 40 L, Cooling temperature range: 18 - 65 °C, Noise emission class: D. Power source: Electric, Power source type: AC, Cigar lighter, AC input voltage: 220 - 240 V. Width: 561 mm, Depth: 391 mm, Height: 416 mm. Package width: 580 mm, Package depth: 410 mm, Package height: 442 mm

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.