TP-Link logo

TP-Link VIGI NVR1016H network video recorder Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
214608
Info modified on:
30 Apr 2025, 09:20:26
Short summary description TP-Link VIGI NVR1016H network video recorder Black:

TP-Link VIGI NVR1016H, 16 channels, 1920 x 1080 pixels, 720p, 1080p, 1920 × 1080, 1280 × 1024, 1280 × 720, 1680 × 1050, 1440 × 900, H.264, H.264+, H.265, H.265+, 10 TB

Long summary description TP-Link VIGI NVR1016H network video recorder Black:

TP-Link VIGI NVR1016H. Video input channels: 16 channels, Maximum resolution: 1920 x 1080 pixels, Video recording modes: 720p, 1080p. Maximum storage capacity: 10 TB, Hard drive interface: SATA. Ethernet LAN data rates: 10,100 Mbit/s. Product colour: Black. Output current: 1.5 A, Output voltage: 12 V

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.