TP-Link logo

TP-Link TL-SG1428PE network switch Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Support 1U Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
324272
Info modified on:
10 May 2025, 20:01:13
Short summary description TP-Link TL-SG1428PE network switch Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Support 1U Black:

TP-Link TL-SG1428PE, Managed, L2, Gigabit Ethernet (10/100/1000), Power over Ethernet (PoE) Support, Rack mounting, 1U

Long summary description TP-Link TL-SG1428PE network switch Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Support 1U Black:

TP-Link TL-SG1428PE. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 26. MAC address table: 8000 entries, Switching capacity: 56 Gbit/s. Network standard: IEEE 802.1Q, IEEE 802.1p, IEEE 802.3, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3at, IEEE 802.3u, IEEE.... Power over Ethernet (PoE) Support. Rack mounting, Form factor: 1U

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.