TP-Link logo

TP-Link TL-R605 wired router Gigabit Ethernet Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
244247
Info modified on:
02 Feb 2025, 10:40:35
Short summary description TP-Link TL-R605 wired router Gigabit Ethernet Black:

TP-Link TL-R605, Ethernet WAN, Gigabit Ethernet, Black

Long summary description TP-Link TL-R605 wired router Gigabit Ethernet Black:

TP-Link TL-R605. Network standard: IEEE 802.1Q, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x, Ethernet interface type: Gigabit Ethernet, Cabling technology: 10/100/1000Base-T(X). Security algorithms: FTPES, SIPS, NAT functionality: One-to-One NAT5 Multi-Net NAT Virtual Server Port Triggering5 NAT-DMZ FTP/H.323/SIP/IPSec/PPTP.... Cables included: LAN (RJ-45). Flash memory: 128 MB, Internal memory: 256 MB, Windows operating systems supported: Windows 10, Windows 7, Windows 8, Windows 8.1, Windows 98SE, Windows Vista, Windows XP. Product colour: Black, LED indicators: LAN, Power, Status, WAN

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.