TP-Link logo

TP-Link Archer MR400 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) 4G Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
593067
Info modified on:
08 Mar 2024, 09:07:54
Short summary description TP-Link Archer MR400 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) 4G Black:

TP-Link Archer MR400, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN connection, 3G, Black, Tabletop router

Long summary description TP-Link Archer MR400 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) 4G Black:

TP-Link Archer MR400. WAN connection type: RJ-45. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 867 Mbit/s. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Mobile network generation: 4G, 2G standards: Edge, GPRS, GSM, 3G standards: DC-HSPA+, HSPA, HSPA+, UMTS. Security algorithms: 64-bit WEP, 128-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK, Firewall security: DoS, SPI Firewall, IP and MAC Address Binding

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.