TP-Link logo

TP-Link Archer C2300 V2 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
286069
Info modified on:
27 Sept 2022, 09:28:35
Short summary description TP-Link Archer C2300 V2 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

TP-Link Archer C2300 V2, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN connection, Black, Tabletop router

Long summary description TP-Link Archer C2300 V2 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

TP-Link Archer C2300 V2. WAN connection type: RJ-45. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 1733 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: 64-bit WEP, 128-bit WEP, WEP, WPA, WPA-PSK, WPA2, Firewall security: DoS, SPI Firewall, IP and MAC Address Binding. Supported network protocols: IPv4, IPv6

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.