Thule Lithos TLBP-116 Lava/Red Feather, City, 39.6 cm (15.6"), Notebook compartment, Polyester
Thule Lithos TLBP-116 Lava/Red Feather. Product main colour: Red, Style: City, Coloration: Monochromatic. Width: 280 mm, Depth: 230 mm, Height: 440 mm. Package width: 300 mm, Package depth: 60 mm, Package height: 500 mm. Material: Polyester