Tefal logo

Tefal GV6771 steam ironing station 2200 W 1.4 L Durilium soleplate Purple

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103815
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Tefal GV6771 steam ironing station 2200 W 1.4 L Durilium soleplate Purple:

Tefal GV6771, 2200 W, 270 g/min, Durilium soleplate, 5.2 bar, 1.4 L, 100 g/min

Long summary description Tefal GV6771 steam ironing station 2200 W 1.4 L Durilium soleplate Purple:

Tefal GV6771. Iron power: 2200 W, Steam boost performance: 270 g/min, Soleplate type: Durilium soleplate. Width: 216 mm, Depth: 335 mm, Height: 280 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.