TCL logo

TCL 65P715 TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Silver 270 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16881
Info modified on:
28 Nov 2024, 16:57:49
Short summary description TCL 65P715 TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Silver 270 cd/m²:

TCL 65P715, 165.1 cm (65"), 3840 x 2160 pixels, LCD, Smart TV, Wi-Fi, Silver

Long summary description TCL 65P715 TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Silver 270 cd/m²:

TCL 65P715. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Motion interpolation technology: PPI (Picture Performance Index) 1500, Display brightness: 270 cd/m², Response time: 10 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN connection. Product colour: Silver

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.