Targus logo

Targus Bex II 30.7 cm (12.1") Sleeve case Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17167
Info modified on:
14 Mar 2024, 19:40:17
Short summary description Targus Bex II 30.7 cm (12.1") Sleeve case Black:

Targus Bex II, Sleeve case, 30.7 cm (12.1"), 150 g

Long summary description Targus Bex II 30.7 cm (12.1") Sleeve case Black:

Targus Bex II. Case type: Sleeve case, Maximum screen size: 30.7 cm (12.1"). Weight: 150 g. Surface coloration: Monochromatic

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.