StarTech.com logo

StarTech.com 2.5" eSATA USB HDD Enclosure Black 2.5" USB powered

Data-sheet quality:
created/standardized by Icecat
Product views:
44810
Info modified on:
21 Oct 2022, 10:32:10
Short summary description StarTech.com 2.5" eSATA USB HDD Enclosure Black 2.5" USB powered:

StarTech.com 2.5" eSATA USB HDD Enclosure, 2.5", Serial ATA II, Black

Long summary description StarTech.com 2.5" eSATA USB HDD Enclosure Black 2.5" USB powered:

StarTech.com 2.5" eSATA USB HDD Enclosure. Number of storage drives supported: 1, Storage drive size: 2.5", Supported storage drive interfaces: Serial ATA II, Maximum storage capacity: 0.5 TB. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.