Siemens iQ700 WT47W561, Freestanding, Front-load, Heat pump, White, Rotary, Touch, Right
Siemens iQ700 WT47W561. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 8 kg, Condensation efficiency class: A, Drying programs: Wool, Mix, Timed, Quick, Pillow, Blouse/shirt, Lingerie, Cotton, Towel, Cupboard dry. Delay start (max): 24 h. Energy efficiency class: A++, Energy consumption: 1.93 kWh, Annual energy consumption: 233 kWh. Depth: 599 mm, Width: 598 mm, Height: 842 mm