Siemens logo

Siemens iQ800 WM14Y7MIG1 washing machine Front-load 9 kg 1400 RPM White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55832
Info modified on:
14 Mar 2024, 17:41:12
Short summary description Siemens iQ800 WM14Y7MIG1 washing machine Front-load 9 kg 1400 RPM White:

Siemens iQ800 WM14Y7MIG1, Front-load, 9 kg, B, 71 dB, 1400 RPM, 152 kWh

Long summary description Siemens iQ800 WM14Y7MIG1 washing machine Front-load 9 kg 1400 RPM White:

Siemens iQ800 WM14Y7MIG1. Loading type: Front-load. Drum capacity: 9 kg, Spin-drying class: B, Noise level (spin): 71 dB. Washing class: A. Noise level (wash): 47 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 152 kWh, Annual water consumption washing: 11220 L. Product colour: White. Width: 598 mm, Depth: 590 mm, Height: 848 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.