Siemens logo

Siemens WM 14 Y 793 washing machine Front-load 9 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21971
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Siemens WM 14 Y 793 washing machine Front-load 9 kg 1400 RPM White:

Siemens WM 14 Y 793, Front-load, 9 kg, B, 71 dB, 1400 RPM, 152 kWh

Long summary description Siemens WM 14 Y 793 washing machine Front-load 9 kg 1400 RPM White:

Siemens WM 14 Y 793. Loading type: Front-load. Drum capacity: 9 kg, Spin-drying class: B, Noise level (spin): 71 dB. Washing class: A. Noise level (wash): 47 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 152 kWh, Annual water consumption washing: 11220 L. Product colour: White. Width: 600 mm, Depth: 590 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.