Siemens logo

Siemens iQ500 SX558S06TE dishwasher Semi built-in 5 place settings D

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68868
Info modified on:
27 May 2024, 12:55:10
Short summary description Siemens iQ500 SX558S06TE dishwasher Semi built-in 5 place settings D:

Siemens iQ500 SX558S06TE, Semi built-in, Full size (60 cm), Black, Sensor, Touch, TFT, 1.75 m

Long summary description Siemens iQ500 SX558S06TE dishwasher Semi built-in 5 place settings D:

Siemens iQ500 SX558S06TE. Appliance placement: Semi built-in, Product size: Full size (60 cm), Color of control panel: Black. Number of place settings: 5 place settings, Noise level: 42 dB, Dishwashing programs: Auto 45-65°C, Eco, Glass/Delicate, Intensive, Pre-wash, Silent. Energy efficiency class: D, Water consumption per cycle: 9.5 L, Energy consumption per 100 cycles: 85 kWh. Width: 598 mm, Depth: 573 mm, Height: 865 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.