Siemens logo

Siemens SN56N582EU Semi built-in 14 place settings

Brand:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20584
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Siemens SN56N582EU Semi built-in 14 place settings:

Siemens SN56N582EU, Semi built-in, Stainless steel, Buttons, 1.75 m, 1.65 m, 1.9 m

Long summary description Siemens SN56N582EU Semi built-in 14 place settings:

Siemens SN56N582EU. Appliance placement: Semi built-in, Color of control panel: Stainless steel, Control type: Buttons. Number of place settings: 14 place settings, Noise level: 44 dB, Dishwashing programs: Auto 45-65°C, Eco, Glass/Delicate, Intensive, Pre-wash, Quick. Backlight color: Red. Water consumption per cycle: 9.5 L, Energy consumption per cycle: 0.74 kWh, Connected load: 2400 W. Width: 598 mm, Depth: 573 mm, Height: 815 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.