Siemens logo

Siemens iQ700 SmartCool fridge Built-in 187 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20673
Info modified on:
27 May 2024, 12:22:41
Short summary description Siemens iQ700 SmartCool fridge Built-in 187 L White:

Siemens iQ700 SmartCool, 187 L, SN-T, 38 dB, White

Long summary description Siemens iQ700 SmartCool fridge Built-in 187 L White:

Siemens iQ700 SmartCool. Fridge net capacity: 187 L, Climate class: SN-T, Noise level: 38 dB. Display type: LED, Fridge number of shelves: 6, Number of vegetable drawers: 2, Door hinge: Right. Annual energy consumption: 80 kWh. Weight: 46 kg. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.