Siemens logo

Siemens iQ300 HB371A0S0 oven 71 L Black, Stainless steel

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5486
Info modified on:
29 Nov 2024, 15:42:49
Short summary description Siemens iQ300 HB371A0S0 oven 71 L Black, Stainless steel:

Siemens iQ300 HB371A0S0, Medium, Electric, 71 L, 71 L, Built-in, Black, Stainless steel

Long summary description Siemens iQ300 HB371A0S0 oven 71 L Black, Stainless steel:

Siemens iQ300 HB371A0S0. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 71 L. Appliance placement: Built-in, Product colour: Black, Stainless steel, Control type: Touch. Clock type: Electronic, Timer modes: Timer. Energy consumption (conventional): 0.99 kWh, Energy consumption (forced convection): 0.81 kWh, Energy efficiency scale: A+++ to G. Lamp type: Halogen

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.