Siemens logo

Siemens iQ300 GS36NVW3P freezer Upright freezer Freestanding 242 L White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27100
Info modified on:
27 May 2024, 12:52:31
Short summary description Siemens iQ300 GS36NVW3P freezer Upright freezer Freestanding 242 L White:

Siemens iQ300 GS36NVW3P, 242 L, 20 kg/24h, SN-T, 42 dB, Frost free system, White

Long summary description Siemens iQ300 GS36NVW3P freezer Upright freezer Freestanding 242 L White:

Siemens iQ300 GS36NVW3P. Freezer net capacity: 242 L, Climate class: SN-T, Freezing capacity: 20 kg/24h, Storage time during power failure: 25 h, Noise level: 42 dB, Star rating: 4*, Frost free system. Door hinge: Right. Annual energy consumption: 237 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.