Siemens iQ700 EQ2Z123, Zone induction hob, 4 zone(s), Black, Touch, 58.3 cm, 51.3 cm
Siemens iQ700 EQ2Z123. Hob type: Zone induction hob, Number of cooking zones: 4 zone(s), Hob colour: Black. Oven type: Electric, Oven net capacity: 71 L, Oven colour: Stainless steel/Black