Siemens logo

Siemens DO05755K water heater/boiler Vertical Tank (water storage) White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33250
Info modified on:
12 Dec 2024, 17:27:59
Short summary description Siemens DO05755K water heater/boiler Vertical Tank (water storage) White:

Siemens DO05755K, Tank (water storage), Vertical, 2200 W, 10 L, Indoor, White

Long summary description Siemens DO05755K water heater/boiler Vertical Tank (water storage) White:

Siemens DO05755K. Placement supported: Vertical, Type: Tank (water storage), Heater location: Indoor. Maximum power: 2200 W, Thermostat range: 35 - 85 °C, Temperature (max): 85 °C. Energy efficiency class: A, AC input voltage: 230 V, Annual energy consumption: 477 kWh. Width: 270 mm, Depth: 240 mm, Height: 435 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.