Shuttle KD20, NAS, 0.25 GB, DDR2, 0 TB, Linux, White
Shuttle KD20. Type: NAS, Device class: Home & Home Office. Processor frequency: 0.7 GHz. Internal memory: 0.25 GB, Internal memory type: DDR2. Total installed storage capacity: 0 TB. Operating system installed: Linux