Sharp logo

Sharp XL-HF201PHBK home audio system Home audio mini system 66 W Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33475
Info modified on:
04 Oct 2023, 13:21:32
Short summary description Sharp XL-HF201PHBK home audio system Home audio mini system 66 W Black:

Sharp XL-HF201PHBK, Home audio mini system, Black, 1 discs, 66 W, 75 Ω, 200 W

Long summary description Sharp XL-HF201PHBK home audio system Home audio mini system 66 W Black:

Sharp XL-HF201PHBK. Type: Home audio mini system, Product colour: Black, Number of optical discs: 1 discs. RMS rated power: 66 W, Impedance: 75 Ω, Peak Music Power Output (PMPO): 200 W. Supported radio bands: AM, FM, Tuner type: Digital. Display type: LED. Headphone connectivity: 3.5 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.