Sharp logo

Sharp LC-65UB30U TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37422
Info modified on:
22 Jul 2024, 10:00:28
Short summary description Sharp LC-65UB30U TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black:

Sharp LC-65UB30U, 165.1 cm (65"), 3840 x 2160 pixels, 4K Ultra HD, Smart TV, Wi-Fi, Black

Long summary description Sharp LC-65UB30U TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black:

Sharp LC-65UB30U. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD. Smart TV. Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN connection. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.