Sharp logo

Sharp LC55LE653U 139.7 cm (55") Full HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93077
Info modified on:
19 Nov 2024, 12:56:00
Short summary description Sharp LC55LE653U 139.7 cm (55") Full HD Smart TV Wi-Fi Black:

Sharp LC55LE653U, 139.7 cm (55"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Sharp LC55LE653U 139.7 cm (55") Full HD Smart TV Wi-Fi Black:

Sharp LC55LE653U. Display diagonal: 139.7 cm (55"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Motion interpolation technology: AMR (Active Motion Rate) 120, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN connection. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.