Sharp logo

Sharp LC-40CFE6242E TV 101.6 cm (40") Full HD Wi-Fi Black 280 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85225
Info modified on:
19 Feb 2024, 06:48:14
Short summary description Sharp LC-40CFE6242E TV 101.6 cm (40") Full HD Wi-Fi Black 280 cd/m²:

Sharp LC-40CFE6242E, 101.6 cm (40"), 1920 x 1080 pixels, Full HD, LED, Wi-Fi, Black

Long summary description Sharp LC-40CFE6242E TV 101.6 cm (40") Full HD Wi-Fi Black 280 cd/m²:

Sharp LC-40CFE6242E. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Edge-LED, Motion interpolation technology: Active Motion 400, Display brightness: 280 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T, DVB-T2, ISDB-S. Wi-Fi, Ethernet LAN connection. Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.