Sharp logo

Sharp Aquos 4T-C60AN1 TV 152.4 cm (60") 4K Ultra HD Smart TV Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27241
Info modified on:
22 Jul 2024, 10:01:29
Short summary description Sharp Aquos 4T-C60AN1 TV 152.4 cm (60") 4K Ultra HD Smart TV Black:

Sharp Aquos 4T-C60AN1, 152.4 cm (60"), 3840 x 2160 pixels, 4K Ultra HD, LED, Smart TV, Black

Long summary description Sharp Aquos 4T-C60AN1 TV 152.4 cm (60") 4K Ultra HD Smart TV Black:

Sharp Aquos 4T-C60AN1. Display diagonal: 152.4 cm (60"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Ethernet LAN connection. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.