Seagate Momentus 160GB 2.5" SATA II, 160 GB, 5400 RPM, 8 MB, 2.5", Serial ATA II
Seagate Momentus 160GB 2.5" SATA II. Hard drive capacity: 160 GB, Hard drive rotational speed: 5400 RPM, Storage drive buffer size: 8 MB, Hard drive size: 2.5", Interface: Serial ATA II