Schneider Electric IC60N circuit breaker Type C 3

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56628
Info modified on:
10 Aug 2024, 07:59:17
Short summary description Schneider Electric IC60N circuit breaker Type C 3:

Schneider Electric IC60N, Type C, IP20

Long summary description Schneider Electric IC60N circuit breaker Type C 3:

Schneider Electric IC60N. Rated current: 6 A, Power requirements: 500 V AC, 50/60 Hz. Type: Type C, International Protection (IP) code: IP20, Product colour: White. Width: 54 mm, Depth: 78.5 mm, Height: 85 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.